RECOM Power, Inc. DC DC Converters REM6E-1212S/R8/A

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3235-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3235-ND
DC DC Converters 945-3235-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM6E-1212S/R8/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM6E-1212S/R8/A
Power Supplies - Board Mount - DC DC Converters REM6E-1212S/R8/A
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power - 71AC7427 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power
71AC7427
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power 71AC7427
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3235-ND REM6E-1212S/R8/A 71AC7427
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details