RECOM Power, Inc. DC DC Converters REM6-4815S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-4815S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-4815S/A/CTRL-ND
DC DC Converters REM6-4815S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power - 40Y1446 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
40Y1446
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power 40Y1446
DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-4815S/A/CTRL-ND 40Y1446
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CUS150M-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details