Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM6E-2412S/R10/A/CTRL/X1-ND | 71AC7481 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |
| DC Input Voltage | 18.0 to 36.0 volts |