RECOM Power, Inc. DC DC Converters REM6-483.3SW/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-483.3SW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-483.3SW/A/CTRL-ND
DC DC Converters REM6-483.3SW/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power - 40Y1461 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
40Y1461
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power 40Y1461
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-483.3SW/A/CTRL-ND 40Y1461
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227757 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details