Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM6E-4812D/R10/A/CTRL/X1-ND | 71AC7529 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps |
| DC Input Voltage | 36.0 to 75.0 volts |