The Recom Power REM6 series DC-DC converter is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It features a compact DIP24 package and provides dual outputs with a maximum output power of 6W. The converter supports a wide input voltage range of 4.5-9V, 9-18V, 18-36V, and 36-75V, with an efficiency rating of up to 89% depending on the model. It is certified to IEC/EN 60601-1 standards, ensuring compliance for medical applications, and offers 5kVAC isolation with a patient leakage current of only 2µA. The outputs are protected against short circuits and overloads, making it suitable for reliable operation in critical environments. The device operates within a temperature range of -40°C to +105°C and has a mean time between failures (MTBF) of approximately 4.7 million hours at 25°C.
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input
DC DC CONVERTER +/-5V 6W
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | REM6-0505D/C-ND | REM6-0505D/C | 40Y1321 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.6000 amps | 0.6000 amps | |
| DC Input Voltage | 4.5 to 9.0 volts |