RECOM Power, Inc. DC DC Converters REM6E-1209S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-1209S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power - 71AC7413 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
71AC7413
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power 71AC7413
DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-1209S/R8/A/CTRL/X1-ND 71AC7413
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data