RECOM Power, Inc. DC DC Converters REM6-2412S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-2412S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-2412S/A/CTRL-ND
DC DC Converters REM6-2412S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power - 40Y1386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
40Y1386
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power 40Y1386
DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-2412S/A/CTRL-ND 40Y1386
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10750-40-3u-27643 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details