DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 40 50 60 70 80 90 97 98 99 100 101 102 103 104 105 106 107 108 109 110 120 130 140 150 160 163
Product Name Notes
4W DC/DC-CONVERTER 'MEDLINE' DIP
4W DC/DC-CONVERTER 'MEDLINE' SMD
Isolated Module DC DC Converter 1 Output 12V 290mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 24V 208mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 277mA, 277mA 9V - 18V Input

<< Prev Next >>