RECOM Power, Inc. DC DC Converters REM6-1224S/C

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-1224S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-1224S/C-ND
DC DC Converters REM6-1224S/C-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power - 40Y1363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
40Y1363
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power 40Y1363
DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-1224S/C-ND 40Y1363
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9360-15-1u-29384 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details