DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 5W | |
| Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 420mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 340mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 18V - 72V Input |
| << Prev | Next >> |