RECOM Power, Inc. DC DC Converters REM5E-4815D/R8/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7380, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides two outputs with a maximum output power of 5W. The converter operates within a wide input voltage range of 5V, 12V, 24V, or 48V, with a 2:1 input ratio. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for medical applications. The device supports reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, and it can withstand up to 10kVDC of reinforced insulation. The operating temperature range is from -40°C to +80°C without derating, making it suitable for various environmental conditions. The converter also includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). With a low leakage current of 1µA, it is appropriate for medical B, BF, and CF applications. The efficiency ratings vary by model, typically ranging from 75% to 85%, depending on the specific output configuration. The converter is RoHS compliant and has a weight of approximately 14g. This product is ideal for engineers seeking a reliable and efficient power supply solution for medical devices.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7380, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides two outputs with a maximum output power of 5W. The converter operates within a wide input voltage range of 5V, 12V, 24V, or 48V, with a 2:1 input ratio. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for medical applications. The device supports reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, and it can withstand up to 10kVDC of reinforced insulation. The operating temperature range is from -40°C to +80°C without derating, making it suitable for various environmental conditions. The converter also includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). With a low leakage current of 1µA, it is appropriate for medical B, BF, and CF applications. The efficiency ratings vary by model, typically ranging from 75% to 85%, depending on the specific output configuration. The converter is RoHS compliant and has a weight of approximately 14g. This product is ideal for engineers seeking a reliable and efficient power supply solution for medical devices.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-4815D/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7380
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7380
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-4815D/R8/A/CTRL-ND 71AC7380
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9750-04-dt-29601 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 750.0 volts
View Details