RECOM Power, Inc. DC DC Converters REM6E-1212D/R10/A

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7415, is a medical-grade device designed for reliable performance in critical applications. It features a compact DIP24 package and provides dual outputs of ±12V with a maximum output power of 6W. The converter operates within a wide input voltage range of 12V, 24V, or 48V, with a 2:1 input ratio, and is capable of handling input voltages from 9V to 75V. This converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring safety and compliance for medical applications. It offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, and it can withstand up to 10kVDC of reinforced insulation. The operating temperature range is broad, from -40°C to +75°C, without derating, making it suitable for various environmental conditions. Additional features include low leakage current of 1µA, making it appropriate for medical B, BF, and CF applications, as well as built-in protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). The converter also demonstrates good efficiency, typically around 82-84%, depending on the input voltage. Engineers considering this product will find it suitable for applications requiring stringent safety standards and reliable power conversion in medical devices.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7415, is a medical-grade device designed for reliable performance in critical applications. It features a compact DIP24 package and provides dual outputs of ±12V with a maximum output power of 6W. The converter operates within a wide input voltage range of 12V, 24V, or 48V, with a 2:1 input ratio, and is capable of handling input voltages from 9V to 75V. This converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring safety and compliance for medical applications. It offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, and it can withstand up to 10kVDC of reinforced insulation. The operating temperature range is broad, from -40°C to +75°C, without derating, making it suitable for various environmental conditions. Additional features include low leakage current of 1µA, making it appropriate for medical B, BF, and CF applications, as well as built-in protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). The converter also demonstrates good efficiency, typically around 82-84%, depending on the input voltage. Engineers considering this product will find it suitable for applications requiring stringent safety standards and reliable power conversion in medical devices.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-1212D/R10/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6E-1212D/R10/A-ND
DC DC Converters REM6E-1212D/R10/A-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 71AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
71AC7415
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 71AC7415
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-1212D/R10/A-ND 71AC7415
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 2006345 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details