DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 60 70 80 90 100 101 102 103 104 105 106 107 108 109 110 111 112 113 120 130 140 150 160 163
Product Name Notes
0.5A DC/DC-CONVERTER / REGULATED
3W DC/DC-CONVERTER 'POWERLINE' D
6W DC/DC-CONVERTER 'POWERLINE' D
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER 12V 1.25W
Isolated Module DC DC Converter 1 Output 12V 104mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 104mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 104mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 104mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 104mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 533mA 43V - 160V Input
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 84mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 84mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 84mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 52mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 52mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 52mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 24V 52mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 52mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 43V - 160V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 378mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 378mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 378mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 3.3V 378mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 378mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 38V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.6A 43V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 250mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 250mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 250mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 7V 180mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 7V 180mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 7V 180mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 140mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 140mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 140mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 9V 140mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 140mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 43V - 160V Input
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 43V - 160V Input
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.27V 5.2V 1A, 1A 38V - 75V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 43V - 160V Input
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 500mA 5V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

<< Prev Next >>