RECOM Power, Inc. DC DC Converters REM6-2405S/A

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-2405S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-2405S/A-ND
DC DC Converters REM6-2405S/A-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power - 40Y1373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
40Y1373
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power 40Y1373
DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REM6-2405S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM6-2405S/A
Power Supplies - Board Mount - DC DC Converters REM6-2405S/A
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM6-2405S/A-ND 40Y1373 REM6-2405S/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details