RECOM Power, Inc. DC DC Converters REM6-2424S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-2424S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-2424S/A/CTRL-ND
DC DC Converters REM6-2424S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power - 40Y1404 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
40Y1404
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power 40Y1404
DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-2424S/A/CTRL-ND 40Y1404
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpt36s-24v-28404 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details
Power Supply - 7222 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details