DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC Converter Output - Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.17A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 1.78A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15.15A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 22.72A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 1.39A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 2.78A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.04A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.08A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 8V 12.5A 18V - 36V Input |
| << Prev | Next >> |