RECOM Power, Inc. DC DC Converters REM6-2405SW/C

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-2405SW/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-2405SW/C-ND
DC DC Converters REM6-2405SW/C-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power - 40Y1378 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
40Y1378
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power 40Y1378
DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-2405SW/C-ND 40Y1378
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details