RECOM Power, Inc. DC DC Converters REM6-1215S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-1215S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-1215S/A/CTRL-ND
DC DC Converters REM6-1215S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power - 40Y1359 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
40Y1359
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power 40Y1359
DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-1215S/A/CTRL-ND 40Y1359
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-ps-3200-02-c-29583 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details