The Recom Power REM6 series DC-DC converter is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. This specific model provides a regulated output of 24V at a maximum current of 250mA, delivering a total output power of 6W. It features a 2:1 input voltage range, allowing for flexibility in power supply configurations. The converter is certified to meet IEC/EN 60601-1 standards, ensuring compliance with medical safety requirements. The device offers a compact DIP24 package and includes protections against short circuits and overloads. It operates efficiently with typical efficiencies around 87% and has a low patient leakage current of 2µA. The isolation voltage is rated at 5kVAC for 1 minute, with a working voltage of 250VAC. The REM6 series is suitable for environments with a temperature range of -40°C to +105°C and has a mean time between failures (MTBF) of approximately 4.7 million hours at 25°C. Engineers considering this product should note its robust safety certifications and performance specifications, making it a reliable choice for medical applications.
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input
DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
DC DC CONVERTER 24V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | REM6-1224S/A-ND | 40Y1361 | REM6-1224S/A |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |