RECOM Power, Inc. DC DC Converters REM6-4815S/C

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-4815S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-4815S/C-ND
DC DC Converters REM6-4815S/C-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power - 40Y1447 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
40Y1447
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power 40Y1447
DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-4815S/C-ND 40Y1447
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Power Supply - 63442 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 5.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details