DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Page:
1
50
60
70
80
90
100
102
103
104
105
106
107
108
109
110
111
112
113
114
120
130
140
150
160
163
| Product Name | Notes |
|---|---|
| 100W DC/DC-CONVERTER / REGULATED | |
| 10W DC/DC-CONVERTER 'POWERLINE' | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 5V 10W | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.1V - 9.9V Input |
| << Prev | Next >> |