RECOM Power, Inc. DC DC Converters REM6-0524S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM6 series, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It operates with an input voltage range of 4.5V to 9V and provides a regulated output of 24V at a maximum current of 250mA, delivering up to 6W of power. The converter features 5kVAC isolation, ensuring safety in medical applications, with a patient leakage current of only 2µA. It is housed in a compact DIP24 package, making it suitable for space-constrained designs. The device is compliant with multiple safety standards, including IEC/EN 60601-1, and is RoHS compliant. Additionally, it offers protections against short circuits and overloads, ensuring reliable operation in critical environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM6 series, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It operates with an input voltage range of 4.5V to 9V and provides a regulated output of 24V at a maximum current of 250mA, delivering up to 6W of power. The converter features 5kVAC isolation, ensuring safety in medical applications, with a patient leakage current of only 2µA. It is housed in a compact DIP24 package, making it suitable for space-constrained designs. The device is compliant with multiple safety standards, including IEC/EN 60601-1, and is RoHS compliant. Additionally, it offers protections against short circuits and overloads, ensuring reliable operation in critical environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0524S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0524S/A/CTRL-ND
DC DC Converters REM6-0524S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power - 40Y1338 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
40Y1338
Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power 40Y1338
DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-0524S/A/CTRL-ND 40Y1338
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data