RECOM Power, Inc. DC DC Converters REM6-4815SW/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-4815SW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-4815SW/A/CTRL-ND
DC DC Converters REM6-4815SW/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power - 40Y1449 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
40Y1449
Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power 40Y1449
DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-4815SW/A/CTRL-ND 40Y1449
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1225046 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details