RECOM Power, Inc. DC DC Converters REM5E-4809S/R8/A/X1

Description
Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-4809S/R8/A/X1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-4809S/R8/A/X1-ND
DC DC Converters REM5E-4809S/R8/A/X1-ND
Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power - 71AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
71AC7358
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power 71AC7358
DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-4809S/R8/A/X1-ND 71AC7358
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5560 amps 0.5560 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details