RECOM Power, Inc. DC DC Converters REM6-123.3S/A

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM6 series, is designed for medical applications, providing a regulated output of 3.3V at a maximum current of 1.8A. It features reinforced insulation rated for 250VAC working voltage and offers 5kVAC isolation between input and output, ensuring safety in medical environments. The converter has a low patient leakage current of 2µA and complies with IEC/EN 60601-1 standards, making it suitable for medical devices. This converter operates within a wide input voltage range of 4.5V to 9V and is housed in a compact DIP24 package. It includes protections against short circuits and overloads, with an efficiency rating of approximately 81.5% at full load. The device is also equipped with options for an external control pin to minimize standby power consumption. With a temperature range of -40°C to +105°C and a mean time between failures (MTBF) of 4718 x 10^3 hours, it is built for reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM6 series, is designed for medical applications, providing a regulated output of 3.3V at a maximum current of 1.8A. It features reinforced insulation rated for 250VAC working voltage and offers 5kVAC isolation between input and output, ensuring safety in medical environments. The converter has a low patient leakage current of 2µA and complies with IEC/EN 60601-1 standards, making it suitable for medical devices. This converter operates within a wide input voltage range of 4.5V to 9V and is housed in a compact DIP24 package. It includes protections against short circuits and overloads, with an efficiency rating of approximately 81.5% at full load. The device is also equipped with options for an external control pin to minimize standby power consumption. With a temperature range of -40°C to +105°C and a mean time between failures (MTBF) of 4718 x 10^3 hours, it is built for reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-123.3S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-123.3S/A-ND
DC DC Converters REM6-123.3S/A-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power - 40Y1364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
40Y1364
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power 40Y1364
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-123.3S/A-ND 40Y1364
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details