RECOM Power, Inc. DC DC Converters REM6-0512S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0512S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0512S/A/CTRL-ND
DC DC Converters REM6-0512S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power - 40Y1329 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
40Y1329
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power 40Y1329
DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-0512S/A/CTRL-ND 40Y1329
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Wall-Mounted Adapter - gospell-20964 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Wall Mount
AC Output Current 3 amps
View Details