RECOM Power, Inc. DC DC Converters REM6-4805S/C

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-4805S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-4805S/C-ND
DC DC Converters REM6-4805S/C-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power - 40Y1423 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
40Y1423
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power 40Y1423
DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-4805S/C-ND 40Y1423
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details