DigiKey Datasheets for Grommets
Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more
| Product Name | Notes |
|---|---|
| "Circular - 0.276"" (7.00mm) Bushing, Split 0.189"" (4.80mm) Black" | |
| "Circular - 0.343"" (8.71mm) Grommet, Sleeved 0.201"" (5.10mm) Black" | |
| "Circular - 0.375"" (9.53mm) Bushing, Split 0.150"" (3.81mm) Black" | |
| "Circular - 0.375"" (9.53mm) Bushing, Split 0.260"" (6.60mm) Black" | |
| "Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black" | |
| "Circular - 0.390"" (9.91mm) Grommet 0.240"" (6.10mm) Black" | |
| "Circular - 0.394"" (10.01mm) Bushing 0.284"" (7.21mm) Black" | |
| "Circular - 0.430"" (10.92mm) Grommet 0.280"" (7.11mm) Black" | |
| "Circular - 0.437"" (11.10mm) Bushing, Split 0.220"" (5.59mm) Black" | |
| "Circular - 0.437"" (11.10mm) Bushing, Split 0.312"" (7.92mm) Black" | |
| "Circular - 0.470"" (11.94mm) Grommet 0.320"" (8.13mm) Black" | |
| "Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black" | |
| "Circular - 0.500"" (12.70mm) Bushing, Split 0.280"" (7.11mm) Black" | |
| "Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.344"" (8.74mm) Black" | |
| "Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.374"" (9.50mm) Black" | |
| "Circular - 0.512"" (13.00mm) Bushing 0.402"" (10.21mm) Black" | |
| "Circular - 0.512"" (13.00mm) Bushing, Split 0.350"" (8.89mm) Black" | |
| "Circular - 0.512"" (13.00mm) Bushing, Split 0.362"" (9.20mm) Black" | |
| "Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black" | |
| "Circular - 0.562"" (14.27mm) Bushing, Split 0.390"" (9.91mm) Black" | |
| "Circular - 0.625"" (15.88mm) Bushing 0.437"" (11.10mm) Black" | |
| "Circular - 0.630"" (16.00mm) Bushing, Split 0.410"" (10.41mm) Black" | |
| "Circular - 0.630"" (16.00mm) Bushing, Split 0.480"" (12.19mm) Black" | |
| "Circular - 0.630"" (16.00mm) Grommet 0.470"" (11.94mm) Black" | |
| "Circular - 0.650"" (16.51mm) Bushing, Split 0.480"" (12.19mm) Black" | |
| "Circular - 0.710"" (18.03mm) Grommet 0.550"" (13.97mm) Black" | |
| "Circular - 0.728"" ~ 0.787"" (18.50mm ~ 20.00mm) Grommet 0.512"" (13.00mm) Black" | |
| "Circular - 0.748"" (19.00mm) Bushing 0.602"" (15.29mm) Black" | |
| "Circular - 0.748"" (19.00mm) Bushing, Split 0.563"" (14.30mm) Black" | |
| "Circular - 0.748"" (19.00mm) Bushing, Split 0.570"" (14.48mm) Black" | |
| "Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black" | |
| "Circular - 0.752"" (19.10mm) Bushing, Split 0.500"" (12.70mm) Black" | |
| "Circular - 0.866"" (22.00mm) Bushing 0.717"" (18.21mm) Black" | |
| "Circular - 0.866"" (22.00mm) Bushing, Split 0.680"" (17.27mm) Black" | |
| "Circular - 0.866"" (22.00mm) Bushing, Split 0.693"" (17.60mm) Black" | |
| "Circular - 0.870"" (22.10mm) Grommet 0.710"" (18.03mm) Black" | |
| "Circular - 0.874"" ~ 0.882"" (22.20mm ~ 22.40mm) Bushing, Split 0.563"" (14.30mm) Black" | |
| "Circular - 0.875"" (22.22mm) Bushing 0.560"" (14.22mm) Black" | |
| "Circular - 0.945"" (24.00mm) Bushing, Split 0.768"" (19.50mm) Black" | |
| "Circular - 0.984"" (24.99mm) Bushing, Split 0.803"" (20.40mm) Black" | |
| "Circular - 0.984"" ~ 1.024"" (25.00mm ~ 26.00mm) Grommet 0.709"" (18.00mm) Black" | |
| "Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black" | |
| "Circular - 1.000"" ~ 1.004"" (25.40mm ~ 25.50mm) Bushing, Split 0.748"" (19.00mm) Black" | |
| "Circular - 1.020"" (25.91mm) Grommet 0.870"" (22.10mm) Black" | |
| "Circular - 1.067"" (27.10mm) Bushing, Split 0.902"" (22.91mm) Black" | |
| "Circular - 1.093"" (27.76mm) Bushing, Split 0.875"" (22.22mm) Black" | |
| "Circular - 1.095"" ~ 1.102"" (27.81mm ~ 27.99mm) Bushing, Split 0.815"" (20.70mm) Black" | |
| "Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black" | |
| "Circular - 1.102"" (27.99mm) Bushing 0.945"" (24.00mm) Black" | |
| "Circular - 1.142"" (29.00mm) Bushing, Split 0.965"" (24.51mm) Black" | |
| "Circular - 1.181"" (30.00mm) Bushing 0.984"" (24.99mm) Black" | |
| "Circular - 1.250"" (31.75mm) Bushing, Split 1.046"" (26.57mm) Black" | |
| "Circular - 1.375"" (34.93mm) Bushing 1.000"" (25.40mm) Black" | |
| "Circular - 1.375"" (34.93mm) Bushing, Split 1.171"" (29.74mm) Black" | |
| "Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black" | |
| "Circular - 1.500"" (38.10mm) Bushing, Split 1.250"" (31.75mm) Black" | |
| "Circular - 2.250"" (57.15mm) Bushing 1.850"" (46.99mm) Black" | |
| "Circular - 2.970"" ~ 3.020"" (75.40mm ~ 76.60mm) Grommet 2.750"" (69.85mm) Black" | |
| "Circular - 3.000"" (76.20mm) Grommet, Raised Floor 2.700"" (68.58mm) Navy" | |
| "Circular - 5.000"" (127.00mm) Grommet, Raised Floor 4.700"" (119.38mm) Navy" | |
| "GROMMET 0.059"" TPE BLACK" | |
| "GROMMET 0.079"" TPE BLACK" | |
| "GROMMET 0.106"" TPE BLACK" | |
| "GROMMET 0.118"" TPE BLACK" | |
| "GROMMET 0.138"" TPE BLACK" | |
| "GROMMET 0.157"" TPE BLACK" | |
| "GROMMET 0.177"" TPE BLACK" | |
| "GROMMET 0.197"" TPE BLACK" | |
| "Grommet 0.217"" ~ 0.315"" (5.50mm ~ 8.00mm) Natural" | |
| "GROMMET 0.236"" TPE BLACK" | |
| "Grommet 0.236"" ~ 0.315"" (6.00mm ~ 8.00mm) Natural" | |
| "GROMMET 0.256"" TPE BLACK" | |
| "GROMMET 0.276"" TPE BLACK" | |
| "Grommet 0.276"" ~ 0.374"" (7.00mm ~ 9.50mm) Natural" | |
| "GROMMET 0.295"" TPE BLACK" | |
| "GROMMET 0.315"" TPE BLACK" | |
| "Grommet 0.315"" ~ 0.374"" (8.00mm ~ 9.50mm) Natural" | |
| "GROMMET 0.335"" TPE BLACK" | |
| "GROMMET 0.354"" TPE BLACK" | |
| "Grommet 0.354"" ~ 0.433"" (9.00mm ~ 11.00mm) Natural" | |
| "Grommet 0.354"" ~ 0.512"" (9.00mm ~ 13.00mm) Natural" | |
| "Grommet 0.433"" ~ 0.512"" (11.00mm ~ 13.00mm) Natural" | |
| "Grommet 0.453"" ~ 0.571"" (11.50mm ~ 14.50mm) Natural" | |
| "Grommet 0.453"" ~ 0.610"" (11.50mm ~ 15.50mm) Natural" | |
| "Grommet 0.472"" ~ 0.591"" (12.00mm ~ 15.00mm) Natural" | |
| "Grommet 0.551"" ~ 0.709"" (14.00mm ~ 18.00mm) Natural" | |
| "Grommet 0.669"" ~ 0.807"" (17.00mm ~ 20.50mm) Natural" | |
| "Grommet 0.709"" ~ 0.787"" (18.00mm ~ 20.00mm) Natural" | |
| "Grommet 0.807"" ~ 0.984"" (20.50mm ~ 25.00mm) Natural" | |
| "Grommet 0.945"" ~ 1.043"" (24.00mm ~ 26.50mm) Natural" | |
| "Grommet, Raised Floor 10.200"" L x 2.200"" W (259.08mm x 55.88mm) Navy" | |
| "Grommet, Raised Floor 10.200"" L x 6.200"" W (259.08mm x 157.48mm) Navy" | |
| "Grommet, Raised Floor 2.700"" (68.58mm) Navy" | |
| "Grommet, Raised Floor 4.200"" L x 6.200"" W (106.68mm x 157.48mm) Navy" | |
| "Grommet, Raised Floor 4.700"" (119.38mm) Navy" | |
| "Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy" | |
| "Grommet, Raised Floor 8.200"" L x 6.200"" W (208.28mm x 157.48mm) Navy" | |
| "Grommet, Split 0.188"" (4.78mm) White" | |
| "Grommet, Split 0.250"" (6.35mm) White" | |
| "Grommet, Split 0.313"" (7.95mm) White" | |
| "Grommet, Split 0.375"" (9.52mm) White" | |
| "Grommet, Split 0.750"" (19.05mm) White" | |
| "Rectangular - 10.500"" L x 2.500"" W (266.70mm x 63.50mm) Grommet, Raised Floor 10.200"" L x 2.200"" W (259.08mm x 55.88mm) Navy" | |
| "Rectangular - 10.500"" L x 6.500"" W (266.70mm x 165.10mm) Grommet, Raised Floor 10.200"" L x 6.200"" W (259.08mm x 157.48mm) Navy" | |
| "Rectangular - 4.500"" L x 6.500"" W (114.30mm x 165.10mm) Grommet, Raised Floor 4.200"" L x 6.200"" W (106.68mm x 157.48mm) Navy" | |
| "Rectangular - 6.500"" L x 6.500"" W (165.10mm x 165.10mm) Grommet, Raised Floor 6.200"" L x 6.200"" W (157.48mm x 157.48mm) Navy" | |
| "Rectangular - 8.500"" L x 6.500"" W (215.90mm x 165.10mm) Grommet, Raised Floor 8.200"" L x 6.200"" W (208.28mm x 157.48mm) Navy" | |
| CABLE BUSHING 1/2 IN SG2 | |
| CABLE BUSHING 11/16 | |
| CABLE BUSHING 3/4 | |
| CABLE BUSHING 7/16 I | |
| CABLE BUSHING SG3 | |
| CABLE BUSHING,FS/FD, 3/8 INCH | |
| Edging - 100' L (30.48m) Grommet - Edging, Slotted Black | |
| Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural | |
| Edging - 100' L (30.48m) Grommet - Edging, Solid Black | |
| Edging - 100' L (30.48m) Grommet - Edging, Solid Natural | |
| Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black | |
| Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black | |
| Edging - 3.28' L (1.00m) Grommet - Edging, Solid Black | |
| Edging - 328.1' L (100m) Grommet - Edging, Solid Black | |
| Edging - 4' L (1.22m) Grommet - Edging, Solid Black | |
| Frame Grommet Gray | |
| Grommet - Edging, U Shape Black | |
| GROMMET EDGE SOLID BLK 1=1 | |
| GROMMET EDGE SOLID PO BLACK | |
| Grommet Natural | |
| Grommet | |
| MULTI-HOLE SEALING INSERT FOR CA | |
| Screw Grommet #6 Self Tapping Screw Nylon Natural | |
| Screw Grommet #6-32 Rubber Black | |
| Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural | |
| Screw Grommet #8 Self Tapping Screw Nylon Natural | |
| Screw Grommet Thermoplastic Black | |
| Screw Grommet Thermoplastic | |
| Screw Grommet | |
| TPEM-NR11-0-STK | |
| TPEM-NR6-0-SP | |
| TPEM-NR8-0-SP | |
| Variable Size Bushing, Strain Relief Variable Size Black |
| << Prev |