HellermannTyton Bushings, Grommets SM1BK75MT

Description
Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1436-1220-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1436-1220-ND
Bushings, Grommets 1436-1220-ND
Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black

Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet Strip, Solid Wall, 2Mm, Pvc, Black; Grommet Type Hellermanntyton - 75Y3001 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Solid Wall, 2Mm, Pvc, Black; Grommet Type Hellermanntyton
75Y3001
Grommet Strip, Solid Wall, 2Mm, Pvc, Black; Grommet Type Hellermanntyton 75Y3001
GROMMET STRIP, SOLID WALL, 2MM, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET STRIP, SOLID WALL, 2MM, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1436-1220-ND 75Y3001
Product Name Bushings, Grommets Grommet Strip, Solid Wall, 2Mm, Pvc, Black; Grommet Type Hellermanntyton
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details