Essentra Components Bushings, Grommets SPGSG-7

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1646-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1646-ND
Bushings, Grommets RPC1646-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8962
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8962
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1646-ND 85AH8962
Product Name Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details