Aearo Technologies LLC
Screw Grommets
PI-430-C8002
Description
Screw Grommet
Request a Quote
Email Supplier
Datasheet
Description
Screw Grommet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
EAR1354-ND |
|
Product Name
|
Screw Grommets |
|
Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.6250 inch (15.87 mm)
View Details
Inside Diameter
0.1799 inch (4.57 mm)
View Details
2 suppliers
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
2.31 inch (58.74 mm)
Overall Thickness
3.06 inch (77.79 mm)
View Details