Essentra Components Bushings, Grommets SPGSG-6

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1135-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1135-ND
Bushings, Grommets RPC1135-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SPGSG-6 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGSG-6
Cables, Wires - Management - Bushings, Grommets SPGSG-6
Win Source Part Number: 1309195-SPGSG-6 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SPGSG6,11092025,SPGS G-6,RPC1135,SPGSG-6R Base Product Number: SPGSG

Win Source Part Number: 1309195-SPGSG-6
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGSG
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SPGSG6,11092025,SPGSG-6,RPC1135,SPGSG-6R
Base Product Number: SPGSG

Buy Now Datasheet
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Essentra Components - 28AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Essentra Components
28AH1285
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Essentra Components 28AH1285
CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; GROMMET TYPE:SLOTTED EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:1.8MM; GROMMET COLOUR:NATURAL ROHS COMPLIANT: YES

CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; GROMMET TYPE:SLOTTED EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:1.8MM; GROMMET COLOUR:NATURAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC1135-ND SPGSG-6 28AH1285
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (POLYETHYLENE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers