Essentra Components Bushings, Grommets QFG-16204

Description
"Circular - 0.630"" (16.00mm) Grommet 0.470"" (11.94mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.630"" (16.00mm) Grommet 0.470"" (11.94mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4748-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4748-ND
Bushings, Grommets RPC4748-ND
"Circular - 0.630"" (16.00mm) Grommet 0.470"" (11.94mm) Black"

"Circular - 0.630"" (16.00mm) Grommet 0.470"" (11.94mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components - 66AJ4358 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
66AJ4358
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components 66AJ4358
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4748-ND 66AJ4358
Product Name Bushings, Grommets Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details