Essentra Components Cables, Wires - Management - Bushings, Grommets SNGSG-2.5

Description
Win Source Part Number: 1309200-SNGSG-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGSG-2.5,SNGSG-2.5R ,Q6649907,11093014,S NGSG2.5,RPC1132 Base Product Number: SNGSG
Request a Quote Datasheet
Description
Win Source Part Number: 1309200-SNGSG-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGSG-2.5,SNGSG-2.5R ,Q6649907,11093014,S NGSG2.5,RPC1132 Base Product Number: SNGSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGSG-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGSG-2.5
Cables, Wires - Management - Bushings, Grommets SNGSG-2.5
Win Source Part Number: 1309200-SNGSG-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SNGSG-2.5,SNGSG-2.5R ,Q6649907,11093014,S NGSG2.5,RPC1132 Base Product Number: SNGSG

Win Source Part Number: 1309200-SNGSG-2.5
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGSG
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SNGSG-2.5,SNGSG-2.5R,Q6649907,11093014,SNGSG2.5,RPC1132
Base Product Number: SNGSG

Buy Now Datasheet
Bushings, Grommets - RPC1132-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1132-ND
Bushings, Grommets RPC1132-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8950 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8950
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8950
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGSG-2.5 RPC1132-ND 85AH8950
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 1901993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.0591 inch (1 to 1.5 mm)
Material Plastic; Other; Polychloroprene
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details