Essentra Components Bushings, Grommets SB-2

Description
"Circular - 0.437"" (11.10mm) Bushing, Split 0.220"" (5.59mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.437"" (11.10mm) Bushing, Split 0.220"" (5.59mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3209-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3209-ND
Bushings, Grommets RPC3209-ND
"Circular - 0.437"" (11.10mm) Bushing, Split 0.220"" (5.59mm) Black"

"Circular - 0.437"" (11.10mm) Bushing, Split 0.220"" (5.59mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 11.1Mm, Black; Grommet Type Essentra Components - 86AH0040 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 11.1Mm, Black; Grommet Type Essentra Components
86AH0040
Grommet, Nylon 6.6, 11.1Mm, Black; Grommet Type Essentra Components 86AH0040
GROMMET, NYLON 6.6, 11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3209-ND 86AH0040
Product Name Bushings, Grommets Grommet, Nylon 6.6, 11.1Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details