Essentra Components Cables, Wires - Management - Bushings, Grommets SRB-R-3

Description
Win Source Part Number: 1309188-SRB-R-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-3,RPC5162 Base Product Number: SRB-R
Request a Quote Datasheet
Description
Win Source Part Number: 1309188-SRB-R-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-3,RPC5162 Base Product Number: SRB-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SRB-R-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SRB-R-3
Cables, Wires - Management - Bushings, Grommets SRB-R-3
Win Source Part Number: 1309188-SRB-R-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SRB Color: Black Package: Bulk For Use With/Related Products: SJT Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Variable Size Panel Thickness: 0.063" (1.60mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Strain Relief Diameter - Inside: Variable Size ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRB-R-3,RPC5162 Base Product Number: SRB-R

Win Source Part Number: 1309188-SRB-R-3
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SRB
Color: Black
Package: Bulk
For Use With/Related Products: SJT
Material Flammability Rating: UL94 V-2
Standard Package: 500
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.063" (1.60mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Strain Relief
Diameter - Inside: Variable Size
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRB-R-3,RPC5162
Base Product Number: SRB-R

Buy Now Datasheet
Bushings, Grommets - RPC5162-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5162-ND
Bushings, Grommets RPC5162-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon 6.6, 15.9Mm, Black; Grommet Type Essentra Components - 86AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 15.9Mm, Black; Grommet Type Essentra Components
86AH0069
Grommet, Nylon 6.6, 15.9Mm, Black; Grommet Type Essentra Components 86AH0069
GROMMET, NYLON 6.6, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SRB-R-3 RPC5162-ND 86AH0069
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon 6.6, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details