TE Connectivity Bushings, Grommets RAYRIM-NR7-0-STK

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RAYRIM-NR7-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RAYRIM-NR7-0-STK-ND
Bushings, Grommets RAYRIM-NR7-0-STK-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Edging - 4' L (1.22m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity - 34AH1576 - Newark, An Avnet Company
Chicago, IL, United States
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity
34AH1576
Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity 34AH1576
GROMMETS CABLE MANAGEMENT ACCESSORIES ROHS COMPLIANT: YES

GROMMETS CABLE MANAGEMENT ACCESSORIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RAYRIM-NR7-0-STK-ND 34AH1576
Product Name Bushings, Grommets Grommets Cable Management Accessories Rohs Compliant Raychem Te Connectivity
Material Plastic; Polyolefin (PO), Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details