Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-3B

Description
Win Source Part Number: 1309205-SNGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093007,SNGS-3B,SNG S3B,RPC2099,SNGS-3BR Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309205-SNGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093007,SNGS-3B,SNG S3B,RPC2099,SNGS-3BR Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-3B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-3B
Cables, Wires - Management - Bushings, Grommets SNGS-3B
Win Source Part Number: 1309205-SNGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093007,SNGS-3B,SNG S3B,RPC2099,SNGS-3BR Base Product Number: SNGS

Win Source Part Number: 1309205-SNGS-3B
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Black
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11093007,SNGS-3B,SNGS3B,RPC2099,SNGS-3BR
Base Product Number: SNGS

Buy Now Datasheet
Bushings, Grommets - RPC2099-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2099-ND
Bushings, Grommets RPC2099-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Nylon, Black; Grommet Type Essentra Components - 85AH8945 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Black; Grommet Type Essentra Components
85AH8945
Grommet, Nylon, Black; Grommet Type Essentra Components 85AH8945
GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, BLACK; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Black; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGS-3B RPC2099-ND 85AH8945
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details