Essentra Components Bushings, Grommets PGSG-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4676-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4676-ND
Bushings, Grommets RPC4676-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8883 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8883
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8883
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4676-ND 85AH8883
Product Name Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details