Essentra Components Bushings, Grommets SPGSG-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP988-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP988-ND
Bushings, Grommets RP988-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SPGSG-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGSG-3
Cables, Wires - Management - Bushings, Grommets SPGSG-3
Win Source Part Number: 1309192-SPGSG-3 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Natural Features: Adhesive For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: RP988,11092021,SPGSG -3,SPGSG-3R,SPGSG3 Base Product Number: SPGSG

Win Source Part Number: 1309192-SPGSG-3
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGSG
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Essentra Components
Other Names: RP988,11092021,SPGSG-3,SPGSG-3R,SPGSG3
Base Product Number: SPGSG

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8960
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8960
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RP988-ND SPGSG-3 85AH8960
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Cable Grommets - 401917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 1 inch (25.5 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details