Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-2

Description
Win Source Part Number: 1309202-SNGS-2 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093002,SNGS-2R,SNG S2,RPC1399,SNGS-2 Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309202-SNGS-2 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093002,SNGS-2R,SNG S2,RPC1399,SNGS-2 Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-2
Cables, Wires - Management - Bushings, Grommets SNGS-2
Win Source Part Number: 1309202-SNGS-2 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SNGS Color: Natural Package: Bulk For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093002,SNGS-2R,SNG S2,RPC1399,SNGS-2 Base Product Number: SNGS

Win Source Part Number: 1309202-SNGS-2
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGS
Color: Natural
Package: Bulk
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.037" ~ 0.071" (0.94mm ~ 1.80mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11093002,SNGS-2R,SNGS2,RPC1399,SNGS-2
Base Product Number: SNGS

Buy Now Datasheet
Bushings, Grommets - RPC1399-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1399-ND
Bushings, Grommets RPC1399-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8940
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8940
GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Serrated Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural; Product Range:SNGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number SNGS-2 RPC1399-ND 85AH8940
Product Name Cables, Wires - Management - Bushings, Grommets Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S18DB - CHC-S18DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details