Essentra Components Bushings, Grommets RGS2-12462

Description
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.374"" (9.50mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.374"" (9.50mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RGS2-12462-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RGS2-12462-ND
Bushings, Grommets RGS2-12462-ND
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.374"" (9.50mm) Black"

"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.374"" (9.50mm) Black"

Buy Now Datasheet
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ4375 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components
66AJ4375
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components 66AJ4375
GROMMET, PVC, 12.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 12.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RGS2-12462-ND 66AJ4375
Product Name Bushings, Grommets Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details