Essentra Components Bushings, Grommets QFG-16209

Description
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3172-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3172-ND
Bushings, Grommets RPC3172-ND
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"

"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components - 66AJ4361 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components
66AJ4361
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components 66AJ4361
GROMMET, ELASTOMER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:24mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:24mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3172-ND 66AJ4361
Product Name Bushings, Grommets Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details