TE Connectivity Bushings, Grommets RAYRIM-NR8-0-SP

Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A119813-01-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A119813-01-ND
Bushings, Grommets A119813-01-ND
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Black

Edging - 3.28' L (1.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Bushings, Grommets - 484-RAYRIM-NR8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
484-RAYRIM-NR8-0-SP-DS-ND
Bushings, Grommets 484-RAYRIM-NR8-0-SP-DS-ND
Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black

Edging - 246.1' L (75.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Bushings, Grommets - 484-RAYRIM-NR8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
484-RAYRIM-NR8-0-SP-ND
Bushings, Grommets 484-RAYRIM-NR8-0-SP-ND
GROMMET EDGE SOLID BLK 1=1

GROMMET EDGE SOLID BLK 1=1

Buy Now Datasheet
Panel Edging, Po, Black, 3.25Mm, 75M; Grommet Type Raychem Te Connectivity - 09AJ6568 - Newark, An Avnet Company
Chicago, IL, United States
Panel Edging, Po, Black, 3.25Mm, 75M; Grommet Type Raychem Te Connectivity
09AJ6568
Panel Edging, Po, Black, 3.25Mm, 75M; Grommet Type Raychem Te Connectivity 09AJ6568
PANEL EDGING, PO, BLACK, 3.25MM, 75M; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:Black; Product RoHS Compliant: Yes

PANEL EDGING, PO, BLACK, 3.25MM, 75M; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number A119813-01-ND 09AJ6568
Product Name Bushings, Grommets Panel Edging, Po, Black, 3.25Mm, 75M; Grommet Type Raychem Te Connectivity
Material Plastic; Polyolefin (PO), Irradiated Other; PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details