Essentra Components Bushings, Grommets QFG-16229

Description
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4753-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4753-ND
Bushings, Grommets RPC4753-ND
"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"

"Circular - 1.100"" (27.94mm) Grommet 0.940"" (23.88mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components - 66AJ4365 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components
66AJ4365
Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components 66AJ4365
GROMMET, ELASTOMER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:24mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:24mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4753-ND 66AJ4365
Product Name Bushings, Grommets Grommet, Elastomer, 24Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommet - 753 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers