Essentra Components Bushings, Grommets QFG-16203

Description
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4747-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4747-ND
Bushings, Grommets RPC4747-ND
"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"

"Circular - 0.550"" (13.97mm) Grommet 0.390"" (9.91mm) Black"

Buy Now Datasheet
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components - 66AJ4357 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components
66AJ4357
Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components 66AJ4357
GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:QFG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4747-ND 66AJ4357
Product Name Bushings, Grommets Grommet, Elastomer, 10Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details