Essentra Components Bushings, Grommets SPGSG-2.5

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1645-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1645-ND
Bushings, Grommets RPC1645-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - SPGSG-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGSG-2.5
Cables, Wires - Management - Bushings, Grommets SPGSG-2.5
Win Source Part Number: 1309191-SPGSG-2.5 Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, SPGSG Color: Natural Features: Adhesive Package: Bulk For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: RPC1645,SPGSG2.5,SPG SG-2.5,11092020,SPGS G-2.5R Base Product Number: SPGSG

Win Source Part Number: 1309191-SPGSG-2.5
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SPGSG
Color: Natural
Features: Adhesive
Package: Bulk
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: RPC1645,SPGSG2.5,SPGSG-2.5,11092020,SPGSG-2.5R
Base Product Number: SPGSG

Buy Now Datasheet
Grommet Edging, Nylon; Grommet Type Essentra Components - 28AH1283 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Nylon; Grommet Type Essentra Components
28AH1283
Grommet Edging, Nylon; Grommet Type Essentra Components 28AH1283
GROMMET EDGING, NYLON; GROMMET TYPE:SLOTTED EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:2.7MM; GROMMET COLOUR:NATURAL; PRODUCT RANGE:- ROHS COMPLIANT: YES

GROMMET EDGING, NYLON; GROMMET TYPE:SLOTTED EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:2.7MM; GROMMET COLOUR:NATURAL; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC1645-ND SPGSG-2.5 28AH1283
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet Edging, Nylon; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (POLYETHYLENE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details