Essentra Components Bushings, Grommets SB-1

Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4992-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4992-ND
Bushings, Grommets RPC4992-ND
"Circular - 0.375"" (9.53mm) Bushing, Split 0.150"" (3.81mm) Black"

"Circular - 0.375"" (9.53mm) Bushing, Split 0.150"" (3.81mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components - 86AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components
86AH0039
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components 86AH0039
GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4992-ND 86AH0039
Product Name Bushings, Grommets Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details