Essentra Components Bushings, Grommets RG-2

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4888-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4888-ND
Bushings, Grommets RPC4888-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Tpe, Black; Grommet Type Essentra Components - 85AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, Black; Grommet Type Essentra Components
85AH8888
Grommet, Tpe, Black; Grommet Type Essentra Components 85AH8888
GROMMET, TPE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:RG SeriesRoHS Compliant: Yes

GROMMET, TPE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:RG SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4888-ND 85AH8888
Product Name Bushings, Grommets Grommet, Tpe, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details